F205B254JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 500 V and a capacitance of 250,000 pF. It is cast in a rectangular case and rated for an operating temperature range of -55 °C to 70 °C with ripple. The capacitor supports a rated rms current of 8.2 A at 100 kHz and 15 A at 3 MHz. The part meets the capacitance tolerance of ±5% (J) and is electrically equivalent to MIL-C-5 Styles CM70 in capacitance and current ratings, with enhanced environmental capability and reliability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | F205B254JM |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 70 C (-67 to 158 F) |
| Electrostatic Capacitors | Mica |