The F205B104JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 500 V and a capacitance of 100,000 pF. It has a capacitance tolerance of ±5% and operates within a temperature range of -55 ºC to 70 ºC with ripple. The capacitor is cast in a rectangular case and supports a maximum ripple current of 15 A at 100 kHz. Physical dimensions are specified as 3.109 ± 0.031 inches in length, 2.625 ± 0.005 inches in width, and 1.813 inches maximum in height.
High-Voltage Types Application Guide, Transmitting Mica 100000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F205B104JM | 2002-F205B104JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.1000 microF | 100000 microF |