Knowles Speakers & Transducers ES-23127-093

Description
Speakers & Transducers Balanced Armature Amplified Speaker
Description
Speakers & Transducers Balanced Armature Amplified Speaker

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
ES-23127-093
Speakers & Transducers ES-23127-093
Speakers & Transducers Balanced Armature Amplified Speaker

Speakers & Transducers Balanced Armature Amplified Speaker

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number ES-23127-093
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Miniature Speakers - 102763 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Nominal Power 4 watts
Impedance 4 ohms
View Details
SLS Woofer, 5.25
Specs
Nominal Power 50 watts
Sensitivity 88.4 dB
Resonance Frequency 51 Hz
View Details
2 suppliers
W3v3 10-inch Subwoofer Driver (500 W, 2 Ω) - 10W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 10.00 inch (254 mm)
View Details