The EPFC040F33N is a three-phase, euro-style, vacuum-impregnated metallized polypropylene power factor correction capacitor rated for 480 VAC, 60 Hz, with a reactive power rating of 40 KVAR, capacitance of 460.8 µF, and root mean square current of 48.1 A. It has a cylindrical aluminum case measuring 116 mm in diameter by 342 mm in height and weighs 3.7 kg. The capacitor includes built-in discharge resistors, operates within a temperature range of -40°C to +55°C, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and IS 13340 standards. It is designed for high harmonic environments and supports over-current up to 150%, with a capacitance tolerance of 0 to +15%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC040F33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |