The EPFC035H33N is a three-phase, 60 Hz, delta-connected power factor correction capacitor with a reactive power rating of 35 KVAR, rated for 600 VAC and 258 µF capacitance. It features a round aluminum studded case with dimensions of 116 mm in diameter and 315 mm in height, weighing 3.25 kg. The capacitor is constructed with vacuum-impregnated metallized polypropylene and includes internal discharge resistors. It operates within a temperature range of -40°C to +55°C and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and IS 13340 standards. The part is rated for 100,000-200,000+ hours of operational life and supports harmonic distortion applications.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC035H33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |