The EPFC035F33N is a three-phase, Euro-style, vacuum-impregnated metallized polypropylene power factor correction capacitor rated for 35 KVAR at 480 VAC, 60 Hz, with a delta connection. It has a nominal capacitance of 403.2 µF, operates at 42.1 A RMS current, and measures 116 x 315 mm with an approximate weight of 3.45 kg. The capacitor is designed for high reliability and harmonic distortion applications, with an operating temperature range of -40°C to +55°C and a life rating of up to 200,000 hours. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and NEMA CP-1 standards. Internal discharge resistors are included, and the unit is manufactured in China or India.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC035F33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |