The EPFC030P33H is a three-phase power factor correction capacitor in the AeroPower™ EPFC series, featuring a round aluminum studded case with a diameter of 116 mm and height of 210 mm, and weighing 2.4 kg. It is rated for 440 VAC at 50 Hz with a nominal reactive power of 30 KVAR and capacitance of 493.2 µF. The capacitor supports internal delta connection, operates from -40°C to +55°C, and includes built-in discharge resistors. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and IS 13340 standards, and is designed for high harmonic environments with an over-current rating of 200% at 50 Hz.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC030P33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |