The EPFC030H33N is a three-phase, 60 Hz, delta-connected power factor correction capacitor rated at 30 KVAR with a nominal capacitance of 219.9 µF and a rated voltage of 600 VAC. It features a round aluminum studded case with dimensions of 116 mm in diameter and 285 mm in height, weighing approximately 2.95 kg. The capacitor is constructed with vacuum-impregnated metallized polypropylene and includes internal discharge resistors. It operates within a temperature range of -40°C to +55°C, supports a capacitance tolerance of 0 to +15%, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. The part is rated for over 200,000 hours of operating life and handles harmonics with an over-current rating of 150%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC030H33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |