The EPFC030A33H is a three-phase, 50 Hz, Euro-style power factor correction capacitor with a rated voltage of 415 VAC, a reactive power rating of 30 KVAR, and a capacitance of 554.5 µF. It features a round aluminum studded case measuring 116 x 247 mm and weighs 2.81 kg. Designed for high reliability, it supports operation from -40°C to +55°C, withstands harmonic currents, and includes integrated discharge resistors. It complies with UL, cUL, IEC 60871-1, IEC 60831, and ANSI/IEEE 18 standards. The part is manufactured in China or India as part of the EPFC series, which uses vacuum-impregnated metallized polypropylene construction.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC030A33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |