The EPFC025H33N is a three-phase, euro-style power factor correction capacitor with a nominal reactive power rating of 25 KVAR at 600 VAC and 60 Hz, configured in delta connection. It has a capacitance of 184.2 µF, dimensions of 86 mm in diameter by 275 mm in height, and weighs 1.75 kg. It is constructed with vacuum-impregnated metallized polypropylene, operates within a temperature range of -40°C to +55°C, and includes integrated discharge resistors. It complies with UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC025H33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |