The EPFC020I33N is a three-phase, Euro-style power factor correction capacitor with a nominal reactive power rating of 20 KVAR at 600 VAC and 60 Hz, configured in delta connection. It has a capacitance of 147.4 µF, a current rating of 19.2 A RMS, and dimensions of 86 mm in diameter by 305 mm in height, weighing 1.9 kg. It is constructed with vacuum-impregnated metallized polypropylene and includes built-in discharge resistors. The capacitor supports operation up to 120% over-voltage and 200% over-current at 50 Hz, with an operating temperature range of -40°C to +55°C. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. Made in China, it is rated for over 200,000 hours of operational life and is designed for harmonic-rich environments.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC020I33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |