The EPFC020C33N is a three-phase, Euro-style power factor correction capacitor designed for high harmonic applications, with a rated reactive power of 20 KVAR at 480 VAC, 60 Hz, and an internal delta connection. It has a capacitance of 230.3 µF, operates within a temperature range of -40°C to +55°C, and features a round aluminum studded case measuring 86 mm in diameter by 335 mm in height, weighing 2.05 kg. It includes built-in discharge resistors, supports up to 150% over-current, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. The capacitor is vacuum-impregnated metallized polypropylene, made in China or India, and is rated for over 100,000 hours of service life.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC020C33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |