EPFC0175I33N is a three-phase power factor correction capacitor with a nominal reactive power rating of 17.5 KVAR at 600 VAC and 60 Hz, operating in a delta configuration. It has a capacitance of 128.9 µF, a peak current of 16.8 A RMS, and measures 86 mm in diameter by 275 mm in height. The unit weighs 1.75 kg and includes internal discharge resistors. Built with vacuum-impregnated metallized polypropylene in a round aluminum studded case, it is rated for operation from -40°C to +55°C and conforms to UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. The capacitor supports up to 120% over-voltage and 150% over-current, with a life expectancy of 100,000-200,000+ hours. Made in China.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0175I33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |