The EPFC0175H33N is a three-phase, Euro-style power factor correction capacitor with a rated reactive power of 17.5 KVAR at 600 VAC and 60 Hz, featuring an internal delta connection. It has a capacitance of 128.9 µF and a physical size of 86 mm in diameter by 215 mm in height, weighing approximately 1.45 kg. The capacitor is constructed with vacuum-impregnated metallized polypropylene and includes discharge resistors. It operates within a temperature range of -40°C to +55°C and supports an over-voltage rating of up to 120%. This part meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards and is rated for over 200,000 hours of operational life. It is designed for use in harmonic filter applications and has a total loss of less than 0.5 watts per KVAR at 25°C and 60 Hz.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0175H33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |