The EPFC0167F33N is a three-phase, 480 VAC, 60 Hz power factor correction capacitor rated for 16.7 KVAR with 191.9 µF capacitance and 20 A RMS current. It has a round aluminum studded case measuring 86 mm in diameter and 215 mm in height, weighing 1.45 kg. Built with vacuum-impregnated metallized polypropylene, it includes integrated discharge resistors and operates from -40°C to +55°C. It handles up to 120% over-voltage and meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards. Total losses are below 0.5 W per KVAR at 60 Hz and 25°C. Life rating exceeds 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0167F33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |