EPFC015Q33H is a three-phase power factor correction capacitor rated for 480 VAC, 50 Hz, with a reactive power rating of 15 KVAR, capacitance of 207.2 µF, and RMS current of 18 A. It features a round aluminum studded case with dimensions of 95 mm in diameter and 247 mm in height, weighing 1.93 kg. Constructed with vacuum-impregnated metallized polypropylene, it supports harmonic distortion environments, operates within a temperature range of -40°C to +55°C, and includes built-in discharge resistors. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and other applicable standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC015Q33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |