The EPFC015P33H is a three-phase, euro-style, vacuum-impregnated metallized polypropylene power factor correction capacitor rated for 440 VAC, 50 Hz, with a reactive power compensation of 15 KVAR, capacitance of 246.6 µF, and dimensions of 95 mm diameter by 210 mm height, weighing 1.36 kg. It operates within a temperature range of -40°C to +55°C, supports up to 120% over-voltage, and includes internal discharge resistors. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and NEMA CP-1 standards. This part is part of the EPFC series, manufactured in China and India, designed for high reliability in harmonic-rich environments and specified for 100,000-200,000+ hours of operational life.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC015P33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |