The EPFC015H33N is a three-phase, euro-style power factor correction capacitor with a nominal reactive power rating of 15 KVAR at 600 VAC and 60 Hz, featuring an internal delta connection. It has a capacitance of 110.5 µF, dimensions of 86 mm in diameter and 200 mm in height, and weighs approximately 1.35 kg. The capacitor uses vacuum-impregnated metallized polypropylene and includes discharge resistors. It operates within a temperature range of -40°C to +55°C, supports harmonic currents, and meets UL, cUL, IEC 60871-1, IEC 60831, and NEMA CP-1 standards. Rated for 100,000 to 200,000+ hours of operational life, it is made in China.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC015H33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |