The EPFC015F33N is a three-phase, 480 VAC, 60 Hz power factor correction capacitor with a reactive power rating of 15 KVAR, capacitance of 172.7 µF, and RMS current of 18 A. It features a round aluminum studded case with dimensions of 86 mm in diameter and 200 mm in height, weighing 1.35 kg. The capacitor is vacuum-impregnated metallized polypropylene, includes internal discharge resistors, and is rated for operation from -40°C to +55°C. It complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards and supports a 120% over-voltage and 150% over-current rating. The series offers 0 to +15% capacitance tolerance and total losses below 0.5 W/KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC015F33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |