The EPFC015A33H is a three-phase, Euro-style power factor correction capacitor with a nominal reactive power rating of 15 KVAR at 415 VAC, 50 Hz, and an internal delta connection. It has a capacitance of 277.2 µF and a rated RMS current of 20.9 A. The capacitor features a round aluminum studded case measuring 95 x 210 mm and weighs 1.36 kg. It is constructed with vacuum-impregnated metallized polypropylene, includes discharge resistors, and is rated for operation from -40°C to +55°C. The part meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. It is manufactured in India.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC015A33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |