The EPFC010Q33H is a three-phase, 480 VAC, 50 Hz power factor correction capacitor with a reactive power rating of 10 KVAR, capacitance of 138.2 µF, and dimensions of 85 mm in diameter by 210 mm in height, weighing 1.41 kg. It uses vacuum-impregnated metallized polypropylene in a round aluminum studded case, features internal delta connection, includes discharge resistors, and operates within -40°C to +55°C. The capacitor supports up to 200% over-current at 50 Hz and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC010Q33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |