The EPFC010A33H is a three-phase, 415 VAC, 50 Hz power factor correction capacitor with a rated reactive power of 10 KVAR, capacitance of 184.8 µF, and RMS current of 13.9 A. It features a round aluminum studded case with dimensions of 75 mm in diameter and 210 mm in height, and weighs 1.08 kg. Constructed with vacuum-impregnated metallized polypropylene, it supports operation from -40°C to +55°C with a life rating of over 200,000 hours. The capacitor includes integrated discharge resistors and meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. It is designed for high harmonic environments and has a capacitance tolerance of 0 to +15%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC010A33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |