The EPFC0075R33H is a three-phase, 525 VAC, 50 Hz power factor correction capacitor with a reactive power rating of 7.5 KVAR, capacitance of 86.6 µF, and a round aluminum studded case measuring 75 mm in diameter and 210 mm in height, weighing 1.11 kg. It is an epoxy-impregnated metallized polypropylene capacitor made in India, with an over-current rating of 200% for 50 Hz operation, operating temperature range of -40°C to +55°C, and internal delta connection. It meets UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0075R33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |