The EPFC0075P33H is a three-phase, 50 Hz, Euro-style power factor correction capacitor with a rated voltage of 440 VAC, offering 7.5 KVAR reactive power compensation, 9.8 A RMS current, and a capacitance of 123.3 µF. It features a round aluminum studded case with dimensions of 75 mm diameter by 175 mm height and weighs 0.91 kg. Designed for high reliability, it operates within a temperature range of -40°C to +55°C, supports harmonic distortion, and includes discharge resistors. The capacitor meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and IS 13340 standards. It is constructed with vacuum-impregnated metallized polypropylene and is made in China or India.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0075P33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |