The EPFC006D33N is a three-phase, 6 kVAR, 240 VAC, 60 Hz power factor correction capacitor with an internal delta connection, constructed from vacuum-impregnated metallized polypropylene in a round aluminum studded case. It has a capacitance of 276.3 µF, dimensions of 86 x 170 mm, and weighs 1.2 kg. It operates within a temperature range of -40°C to +55°C and includes built-in discharge resistors. The capacitor meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. Capacitance tolerance is 0 to +15%, and total losses are less than 0.5 W per kVAR at 60 Hz and 25°C. This part is part of the EPFC series, which supports harmonic distortion and has a rated life of 100,000 to 200,000+ hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC006D33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |