The EPFC004D33N is a three-phase, delta-connected, Euro-style power factor correction capacitor with a rated reactive power of 4 KVAR at 240 VAC, 60 Hz. It has a capacitance of 184.2 µF, dimensions of 86 x 115 mm, and weighs 0.9 kg. The capacitor is built with vacuum-impregnated metallized polypropylene in an aluminum studded case, rated for up to 4,800 VAC, 50 or 60 Hz operation, and an operating temperature range of -40°C to +55°C. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards, and includes built-in discharge resistors. Total losses are less than 0.5 W per KVAR at 60 Hz and 25°C. The part is made in China or India and supports harmonic distortion environments.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC004D33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |