EPFC002A33H is a three-phase, 415 VAC, 50 Hz power factor correction capacitor with a reactive power rating of 2 KVAR, capacitance of 37 µF, and dimensions of 75 mm diameter by 175 mm height, weighing 0.91 kg. It features a round aluminum studded case with vacuum-impregnated metallized polypropylene construction, internal delta connection, and includes discharge resistors. It operates within a temperature range of -40°C to +55°C, supports over-current up to 200% for 50 Hz applications, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC002A33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |