The EPFC0025D33N is a three-phase, delta-connected, Euro-style power factor correction capacitor with a nominal reactive power rating of 2.5 KVAR at 240 VAC, 60 Hz, and a capacitance of 115.1 µF. It features a round aluminum studded case with dimensions of 76 mm in diameter and 140 mm in height, and weighs approximately 0.78 kg. The capacitor is constructed with vacuum-impregnated metallized polypropylene, includes integrated discharge resistors, and operates within a temperature range of -40°C to +55°C. It is rated for AC voltages up to 4,800 VAC and supports a capacitance tolerance of 0 to +15%. This part meets UL, cUL, IEC 60871-1, IEC 60831, and ANSI/IEEE 18 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0025D33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |