Everett Charles Technologies Spring Loaded Probe, Waffle, 5A, 24.64Mm; Connector Type Everett Charles Tech EPA-2H

Description
SPRING LOADED PROBE, WAFFLE, 5A, 24.64MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:5A; Overall Length:24.64mm; Spring Force Initial:1.08oz; Product Range:EPA Series
Datasheet
Description
SPRING LOADED PROBE, WAFFLE, 5A, 24.64MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:5A; Overall Length:24.64mm; Spring Force Initial:1.08oz; Product Range:EPA Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Probe, Waffle, 5A, 24.64Mm; Connector Type Everett Charles Tech - 67AC7107 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Probe, Waffle, 5A, 24.64Mm; Connector Type Everett Charles Tech
67AC7107
Spring Loaded Probe, Waffle, 5A, 24.64Mm; Connector Type Everett Charles Tech 67AC7107
SPRING LOADED PROBE, WAFFLE, 5A, 24.64MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:5A; Overall Length:24.64mm; Spring Force Initial:1.08oz; Product Range:EPA Series

SPRING LOADED PROBE, WAFFLE, 5A, 24.64MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:5A; Overall Length:24.64mm; Spring Force Initial:1.08oz; Product Range:EPA Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC7107
Product Name Spring Loaded Probe, Waffle, 5A, 24.64Mm; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details