Knowles E07 (1A and 2A) SMD C Filters EMI-Filters - SMD-C-Filters - E07-1A-2A

Description
The Knowles Syfer Brand E07 range of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used in signal line filtering. The filtered signal passes through the chip internal electrodes and the noise is filtered to the grounded side contacts, resulting in reduced length noise transmission paths. Available in C0G/NP0 & X7R dielectrics, with current ratings of 1A and 2A and voltage ratings of 25Vdc to 200Vdc, for use when more current is necessary or where a higher rating is preferred. Also available with FlexiCap™ termination which is strongly recommended for new designs. Commonly used in automotive applications, a range qualified to AEC-Q200 is also available.
Request a Quote
Description
The Knowles Syfer Brand E07 range of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used in signal line filtering. The filtered signal passes through the chip internal electrodes and the noise is filtered to the grounded side contacts, resulting in reduced length noise transmission paths. Available in C0G/NP0 & X7R dielectrics, with current ratings of 1A and 2A and voltage ratings of 25Vdc to 200Vdc, for use when more current is necessary or where a higher rating is preferred. Also available with FlexiCap™ termination which is strongly recommended for new designs. Commonly used in automotive applications, a range qualified to AEC-Q200 is also available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Knowles E07 feedthrough MLCC chip 'C' filters are 3-terminal surface mount devices designed to reduce inductance in signal line filtering applications. Available in 0805, 1206, 1806, and 1812 case sizes, they offer current ratings of 1A and 2A and voltage ratings from 25Vdc to 200Vdc, with X7R and C0G/NP0 dielectrics. The E07 series supports capacitance values from 22pF to 1μF depending on case size and voltage, with a dielectric withstanding voltage of 100Vdc for 5 seconds and insulation resistance above 100GΩ or 1000 seconds. AEC-Q200 qualified versions are available for automotive use. FlexiCap™ termination is recommended for new designs.

Datasheet Summary
Powered by GS/AI

The Knowles E07 feedthrough MLCC chip 'C' filters are 3-terminal surface mount devices designed to reduce inductance in signal line filtering applications. Available in 0805, 1206, 1806, and 1812 case sizes, they offer current ratings of 1A and 2A and voltage ratings from 25Vdc to 200Vdc, with X7R and C0G/NP0 dielectrics. The E07 series supports capacitance values from 22pF to 1μF depending on case size and voltage, with a dielectric withstanding voltage of 100Vdc for 5 seconds and insulation resistance above 100GΩ or 1000 seconds. AEC-Q200 qualified versions are available for automotive use. FlexiCap™ termination is recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
E07 (1A and 2A) SMD C Filters -  - Knowles
Cazenovia, NY, United States
E07 (1A and 2A) SMD C Filters
E07 (1A and 2A) SMD C Filters
The Knowles Syfer Brand E07 range of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used in signal line filtering. The filtered signal passes through the chip internal electrodes and the noise is filtered to the grounded side contacts, resulting in reduced length noise transmission paths. Available in C0G/NP0 & X7R dielectrics, with current ratings of 1A and 2A and voltage ratings of 25Vdc to 200Vdc, for use when more current is necessary or where a higher rating is preferred. Also available with FlexiCap™ termination which is strongly recommended for new designs. Commonly used in automotive applications, a range qualified to AEC-Q200 is also available.

The Knowles Syfer Brand E07 range of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used in signal line filtering. The filtered signal passes through the chip internal electrodes and the noise is filtered to the grounded side contacts, resulting in reduced length noise transmission paths. Available in C0G/NP0 & X7R dielectrics, with current ratings of 1A and 2A and voltage ratings of 25Vdc to 200Vdc, for use when more current is necessary or where a higher rating is preferred.
Also available with FlexiCap™ termination which is strongly recommended for new designs.
Commonly used in automotive applications, a range qualified to AEC-Q200 is also available.

Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category EMI Filters and RFI Filters
Product Name E07 (1A and 2A) SMD C Filters
Unlock Full Specs
to access all available technical data

Similar Products