Knowles Audio Products - Microphones EM-30081-P133

Description
MICROPHONE COND ANALOG OMNI
Datasheet
Description
MICROPHONE COND ANALOG OMNI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones EM-30081-P133
MICROPHONE COND ANALOG OMNI

MICROPHONE COND ANALOG OMNI

Supplier's Site
Microphones - EM-30081-P133 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
EM-30081-P133
Microphones EM-30081-P133
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EM-30081-P133 EM-30081-P133
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Condenser Instrument Microphone - MicroD Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 20000 Hz
Sensitivity 5.6 mV/Pa (38610 mV/psi)
View Details