Knowles Electronics, LLC. Audio Products - Microphones EM-26734-D34

Description
MIC COND MATCH ANLG UNI -53.5DB
Datasheet
Description
MIC COND MATCH ANLG UNI -53.5DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EM-26734-D34
Audio Products - Microphones EM-26734-D34
MIC COND MATCH ANLG UNI -53.5DB

MIC COND MATCH ANLG UNI -53.5DB

Supplier's Site
Microphones - EM-26734-D34 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
EM-26734-D34
Microphones EM-26734-D34
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EM-26734-D34 EM-26734-D34
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details