Knowles Microphones EM-26425-C79

Description
Microphones Omni-Directional Microphone
Datasheet
Description
Microphones Omni-Directional Microphone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - EM-26425-C79 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
EM-26425-C79
Microphones EM-26425-C79
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet
Futian, China
Audio Products - Microphones
EM-26425-C79
Audio Products - Microphones EM-26425-C79
MIC COND MATCH ANALOG OMNI

MIC COND MATCH ANALOG OMNI

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number EM-26425-C79 EM-26425-C79
Product Name Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Omnidirectional, Analog Output MEMS Microphone - FB38A3729H3-C-1 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details