Knowles Audio Products - Microphones EM-26392-C36

Description
MIC COND ANALOG OMNI -51DB
Datasheet
Description
MIC COND ANALOG OMNI -51DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EM-26392-C36
Audio Products - Microphones EM-26392-C36
MIC COND ANALOG OMNI -51DB

MIC COND ANALOG OMNI -51DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
EM-26392-C36
Microphones EM-26392-C36
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EM-26392-C36 EM-26392-C36
Product Name Audio Products - Microphones Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details