Knowles Electronics, LLC. Audio Products - Microphones EM-26371-C68

Description
MIC COND ANALOG OMNI -52DB
Datasheet
Description
MIC COND ANALOG OMNI -52DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EM-26371-C68
Audio Products - Microphones EM-26371-C68
MIC COND ANALOG OMNI -52DB

MIC COND ANALOG OMNI -52DB

Supplier's Site
Microphones - EM-26371-C68 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
EM-26371-C68
Microphones EM-26371-C68
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EM-26371-C68 EM-26371-C68
Product Name Audio Products - Microphones Microphones
Impedance 5500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details