Knowles Audio Products - Microphones EM-24446-G10

Description
MIC COND ANALOG OMNI -56.5DB
Datasheet
Description
MIC COND ANALOG OMNI -56.5DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EM-24446-G10
Audio Products - Microphones EM-24446-G10
MIC COND ANALOG OMNI -56.5DB

MIC COND ANALOG OMNI -56.5DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
EM-24446-G10
Microphones EM-24446-G10
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EM-24446-G10 EM-24446-G10
Product Name Audio Products - Microphones Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details