Knowles Precision Devices Audio Products - Microphones EM-24068-000

Description
MIC COND ANALOG OMNI -56DB
Datasheet
Description
MIC COND ANALOG OMNI -56DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EM-24068-000
Audio Products - Microphones EM-24068-000
MIC COND ANALOG OMNI -56DB

MIC COND ANALOG OMNI -56DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
EM-24068-000
Microphones EM-24068-000
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EM-24068-000 EM-24068-000
Product Name Audio Products - Microphones Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-B6027P(inner condenser) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details