Knowles Audio Products - Microphones EM-23976-B11

Description
MIC COND ANALOG OMNI
Datasheet
Description
MIC COND ANALOG OMNI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EM-23976-B11
Audio Products - Microphones EM-23976-B11
MIC COND ANALOG OMNI

MIC COND ANALOG OMNI

Supplier's Site
Microphones - EM-23976-B11 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
EM-23976-B11
Microphones EM-23976-B11
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EM-23976-B11 EM-23976-B11
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 2603-CM06M-10P24-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 63.1 mV/Pa (435023 mV/psi)
SN Ratio 68 dB
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details