Knowles Precision Devices Microphones EM-23800-C36

Description
Microphones Omni-Directional Microphone
Datasheet
Description
Microphones Omni-Directional Microphone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EM-23800-C36
Microphones EM-23800-C36
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet
Audio Products - Microphones - EM-23800-C36 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
EM-23800-C36
Audio Products - Microphones EM-23800-C36
MIC COND ANALOG OMNI -52DB

MIC COND ANALOG OMNI -52DB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number EM-23800-C36 EM-23800-C36
Product Name Microphones Audio Products - Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details