Knowles Microphones EL-23077-C36

Description
Microphones 4.0 X 5.59 X 2.28MM -52 SENS, 3S/9S PORT
Datasheet
Description
Microphones 4.0 X 5.59 X 2.28MM -52 SENS, 3S/9S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EL-23077-C36
Microphones EL-23077-C36
Microphones 4.0 X 5.59 X 2.28MM -52 SENS, 3S/9S PORT

Microphones 4.0 X 5.59 X 2.28MM -52 SENS, 3S/9S PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number EL-23077-C36
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Omnidirectional Microphones - CEM-OB6018-3EAD443C43MR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details