Knowles Electronics, LLC. Microphones EK-29842-049

Description
Microphones 5.56 X 3.98 X 2.21MM -55 SENS, 9S PORT
Datasheet
Description
Microphones 5.56 X 3.98 X 2.21MM -55 SENS, 9S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EK-29842-049
Microphones EK-29842-049
Microphones 5.56 X 3.98 X 2.21MM -55 SENS, 9S PORT

Microphones 5.56 X 3.98 X 2.21MM -55 SENS, 9S PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number EK-29842-049
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Omnidirectional Microphones - CEM-OB60278-423G-XLZC01-AL-W - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details