Knowles Microphones EK-27276-C36

Description
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 12S PORT
Description
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 12S PORT

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EK-27276-C36
Microphones EK-27276-C36
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 12S PORT

Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 12S PORT

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number EK-27276-C36
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details