Knowles Precision Devices Audio Products - Microphones EK-23133-C01

Description
MIC COND ANALOG OMNI -53DB
Description
MIC COND ANALOG OMNI -53DB

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EK-23133-C01
Audio Products - Microphones EK-23133-C01
MIC COND ANALOG OMNI -53DB

MIC COND ANALOG OMNI -53DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
EK-23133-C01
Microphones EK-23133-C01
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 12SL PORT

Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 12SL PORT

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EK-23133-C01 EK-23133-C01
Product Name Audio Products - Microphones Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details