Knowles Precision Devices Microphones EK-23089-C48

Description
Microphones 5.56 X 3.98 X 2.21MM -57 SENS, 12S PORT
Datasheet
Description
Microphones 5.56 X 3.98 X 2.21MM -57 SENS, 12S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EK-23089-C48
Microphones EK-23089-C48
Microphones 5.56 X 3.98 X 2.21MM -57 SENS, 12S PORT

Microphones 5.56 X 3.98 X 2.21MM -57 SENS, 12S PORT

Buy Now Datasheet
Futian, China
Audio Products - Microphones
EK-23089-C48
Audio Products - Microphones EK-23089-C48
MIC COND ANALOG OMNI -57DB

MIC COND ANALOG OMNI -57DB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number EK-23089-C48 EK-23089-C48
Product Name Microphones Audio Products - Microphones
Impedance 6900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details