Knowles Microphones EK-23032-C37

Description
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 3S PORT
Datasheet
Description
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 3S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EK-23032-C37
Microphones EK-23032-C37
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 3S PORT

Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 3S PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number EK-23032-C37
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones - CEM-C9745JAD462P2.54R - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details