Knowles Precision Devices Microphones EK-23032-C36

Description
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 3S PORT
Datasheet
Description
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 3S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EK-23032-C36
Microphones EK-23032-C36
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 3S PORT

Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 3S PORT

Buy Now Datasheet
Futian, China
Audio Products - Microphones
EK-23032-C36
Audio Products - Microphones EK-23032-C36
MIC COND ANALOG OMNI -53DB

MIC COND ANALOG OMNI -53DB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number EK-23032-C36 EK-23032-C36
Product Name Microphones Audio Products - Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details