Knowles Electronics, LLC. Microphones EK-23032-000

Description
100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-53dB ±2dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-53dB ±2dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1277-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1277-ND
Microphones 423-1277-ND
100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-53dB ±2dB @ 74dB SPL) Solder Pads

100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-53dB ±2dB @ 74dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - EK-23032-000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
EK-23032-000
Audio Products - Microphones EK-23032-000
MIC COND ANALOG OMNI -53DB

MIC COND ANALOG OMNI -53DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
EK-23032-000
Microphones EK-23032-000
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 3S PORT

Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 3S PORT

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-1277-ND EK-23032-000 EK-23032-000
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details