Knowles Microphones EK-23029-C36

Description
Microphones 5.56 X 3.98 X 2.21MM -50 SENS, 12S PORT
Datasheet
Description
Microphones 5.56 X 3.98 X 2.21MM -50 SENS, 12S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EK-23029-C36
Microphones EK-23029-C36
Microphones 5.56 X 3.98 X 2.21MM -50 SENS, 12S PORT

Microphones 5.56 X 3.98 X 2.21MM -50 SENS, 12S PORT

Buy Now Datasheet
Shenzhen, China
Audio Products - Microphones
EK-23029-C36
Audio Products - Microphones EK-23029-C36
MIC OMNI .9-10VDC -45DB SENS

MIC OMNI .9-10VDC -45DB SENS

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number EK-23029-C36 EK-23029-C36
Product Name Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers