Knowles Microphones EG-23000-C36

Description
Microphones MICROPHONE
Description
Microphones MICROPHONE

Suppliers

Company
Product
Description
Supplier Links
Microphones - EG-23000-C36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
EG-23000-C36
Microphones EG-23000-C36
Microphones MICROPHONE

Microphones MICROPHONE

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number EG-23000-C36
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 2603-CM09M-10P38-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 60 dB
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details