The EDS104Z3R6H is a 0.1 F, 3.6 Vdc electric double layer supercapacitor in a horizontal thru-hole stacked coin package, designed for integrated circuit voltage backup and battery power delivery. It has a 1 kHz ESR of 75 Ω and operates within a temperature range of -25 °C to +85 °C. The capacitor meets specified capacitance and ESR stability after 1000 hours at 85 °C under voltage and without voltage, and maintains performance under 240 hours at 40 °C and 90-95% RH. Dimensions include a height of approximately 11.5 mm, body diameter of 12.5 mm, and terminal spacing consistent with the H1 case code. Recommended soldering uses a 30 W iron at 350 °C for 3 seconds or wave soldering with pre-heat to 110 °C and 240 °C bath temperature for up to 5 seconds.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
85 ºC Long Life Electric Double Layer Supercapacitor 0.1µF 3.6V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.1F, 3.6V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS104Z3R6H | 2002-EDS104Z3R6H | EDS104Z3R6H | EDS104Z3R6H |
| Product Name | Ultracapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Single-Layer | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Capacitance Range | 100000 microF | 0.1000 microF | 100000 microF | 100000 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |